Capital Lighting, Inc. Sconces-Triple Candle 698100

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.25 Length 14.25 Extension: 7.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Olde Silver Weight: 5 Product Name: Three Light Wall Sconce UPC: 633779014222 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.25 Length 14.25 Extension: 7.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Olde Silver Weight: 5 Product Name: Three Light Wall Sconce UPC: 633779014222 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Triple Candle - 698100 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Triple Candle
698100
Sconces-Triple Candle 698100
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.25 Length 14.25 Extension: 7.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Olde Silver Weight: 5 Product Name: Three Light Wall Sconce UPC: 633779014222 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.25
Length 14.25
Extension: 7.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Olde Silver
Weight: 5
Product Name: Three Light Wall Sconce
UPC: 633779014222
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698100
Product Name Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details