Capital Lighting, Inc. 124424-05-S47 Semi-Flush Mts.-Bowl Style 698088

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.40 Height: 14.40 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Semi Flush Glass: Sand
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.40 Height: 14.40 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Semi Flush Glass: Sand

Suppliers

Company
Product
Description
Supplier Links
124424-05-S47 Semi-Flush Mts.-Bowl Style - 698088 - Capital Lighting, Inc.
Columbus, OH, USA
124424-05-S47 Semi-Flush Mts.-Bowl Style
698088
124424-05-S47 Semi-Flush Mts.-Bowl Style 698088
PRODUCT DETAILS / SPECS Width/Dia: 16.40 Height: 14.40 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Semi Flush Glass: Sand

PRODUCT DETAILS / SPECS
Width/Dia: 16.40
Height: 14.40
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bronze
Product Name: Semi Flush
Glass: Sand

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698088
Product Name 124424-05-S47 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details