Capital Lighting, Inc. 107080-05-CTO Mid. Chandeliers-Candle 698081

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.40 Height: 30.50 Bulb Qty: 10 Wattage: 60 Finish: Bronze Product Name: Ten Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.40 Height: 30.50 Bulb Qty: 10 Wattage: 60 Finish: Bronze Product Name: Ten Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
107080-05-CTO Mid. Chandeliers-Candle - 698081 - Capital Lighting, Inc.
Columbus, OH, USA
107080-05-CTO Mid. Chandeliers-Candle
698081
107080-05-CTO Mid. Chandeliers-Candle 698081
PRODUCT DETAILS / SPECS Width/Dia: 29.40 Height: 30.50 Bulb Qty: 10 Wattage: 60 Finish: Bronze Product Name: Ten Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 29.40
Height: 30.50
Bulb
Qty: 10
Wattage: 60
Finish: Bronze
Product Name: Ten Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698081
Product Name 107080-05-CTO Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details