Capital Lighting, Inc. 104106-07-H236 Island/Pool Table-4 Light + 698056

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 27.80 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Dark Smoke Product Name: Six Light Chandelier Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 27.80 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Dark Smoke Product Name: Six Light Chandelier Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
104106-07-H236 Island/Pool Table-4 Light + - 698056 - Capital Lighting, Inc.
Columbus, OH, USA
104106-07-H236 Island/Pool Table-4 Light +
698056
104106-07-H236 Island/Pool Table-4 Light + 698056
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 27.80 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Dark Smoke Product Name: Six Light Chandelier Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 38.50
Height: 27.80
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Dark Smoke
Product Name: Six Light Chandelier
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698056
Product Name 104106-07-H236 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details