Capital Lighting, Inc. 104105-08-H236 Mid. Chandeliers-Glass Up 698054

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.80 Height: 29.80 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Burnished Steel Product Name: Five Light Chandelier Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.80 Height: 29.80 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Burnished Steel Product Name: Five Light Chandelier Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
104105-08-H236 Mid. Chandeliers-Glass Up - 698054 - Capital Lighting, Inc.
Columbus, OH, USA
104105-08-H236 Mid. Chandeliers-Glass Up
698054
104105-08-H236 Mid. Chandeliers-Glass Up 698054
PRODUCT DETAILS / SPECS Width/Dia: 28.80 Height: 29.80 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Burnished Steel Product Name: Five Light Chandelier Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 28.80
Height: 29.80
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Burnished Steel
Product Name: Five Light Chandelier
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698054
Product Name 104105-08-H236 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details