Capital Lighting, Inc. 104116-07-ZU291 Island/Pool Table-4 Light + 698052

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 27.80 Bulb Type: G9 Qty: 6 Wattage: 60 Finish: Dark Smoke Product Name: Six Light Chandelier Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 27.80 Bulb Type: G9 Qty: 6 Wattage: 60 Finish: Dark Smoke Product Name: Six Light Chandelier Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
104116-07-ZU291 Island/Pool Table-4 Light + - 698052 - Capital Lighting, Inc.
Columbus, OH, USA
104116-07-ZU291 Island/Pool Table-4 Light +
698052
104116-07-ZU291 Island/Pool Table-4 Light + 698052
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 27.80 Bulb Type: G9 Qty: 6 Wattage: 60 Finish: Dark Smoke Product Name: Six Light Chandelier Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 38.50
Height: 27.80
Bulb
Type: G9
Qty: 6
Wattage: 60
Finish: Dark Smoke
Product Name: Six Light Chandelier
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 698052
Product Name 104116-07-ZU291 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details