Capital Lighting, Inc. 16149BL-10 Fans-Light Kits 697988

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Length 5.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Bronze Product Name: Two Light Ceiling Fan Light Kit UPC: 785652614903 Category: Ceiling Fans Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Length 5.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Bronze Product Name: Two Light Ceiling Fan Light Kit UPC: 785652614903 Category: Ceiling Fans Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
16149BL-10 Fans-Light Kits - 697988 - Capital Lighting, Inc.
Columbus, OH, USA
16149BL-10 Fans-Light Kits
697988
16149BL-10 Fans-Light Kits 697988
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Length 5.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Bronze Product Name: Two Light Ceiling Fan Light Kit UPC: 785652614903 Category: Ceiling Fans Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.00
Length 5.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Bronze
Product Name: Two Light Ceiling Fan Light Kit
UPC: 785652614903
Category: Ceiling Fans
Safety Rating: cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697988
Product Name 16149BL-10 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details