Capital Lighting, Inc. 16148BL-814 Fans-Light Kits 697984

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 3.50 Length 3.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Misted Bronze Product Name: One Light Ceiling Fan Light Kit UPC: 785652148125 Category: Ceiling Fans Safety Rating: UL/cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 3.50 Length 3.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Misted Bronze Product Name: One Light Ceiling Fan Light Kit UPC: 785652148125 Category: Ceiling Fans Safety Rating: UL/cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
16148BL-814 Fans-Light Kits - 697984 - Capital Lighting, Inc.
Columbus, OH, USA
16148BL-814 Fans-Light Kits
697984
16148BL-814 Fans-Light Kits 697984
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 3.50 Length 3.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Misted Bronze Product Name: One Light Ceiling Fan Light Kit UPC: 785652148125 Category: Ceiling Fans Safety Rating: UL/cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 3.50
Length 3.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Misted Bronze
Product Name: One Light Ceiling Fan Light Kit
UPC: 785652148125
Category: Ceiling Fans
Safety Rating: UL/cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697984
Product Name 16148BL-814 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details