Capital Lighting, Inc. 16122B-962 Fans-Light Kits 697953

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.50 Length 4.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Ceiling Fan Light Kit UPC: 785652162749 Category: Ceiling Fans Safety Rating: cUL Safety Listing: Dry Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.50 Length 4.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Ceiling Fan Light Kit UPC: 785652162749 Category: Ceiling Fans Safety Rating: cUL Safety Listing: Dry Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
16122B-962 Fans-Light Kits - 697953 - Capital Lighting, Inc.
Columbus, OH, USA
16122B-962 Fans-Light Kits
697953
16122B-962 Fans-Light Kits 697953
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.50 Length 4.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Ceiling Fan Light Kit UPC: 785652162749 Category: Ceiling Fans Safety Rating: cUL Safety Listing: Dry Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 4.50
Length 4.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Ceiling Fan Light Kit
UPC: 785652162749
Category: Ceiling Fans
Safety Rating: cUL
Safety Listing: Dry
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697953
Product Name 16122B-962 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details