PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Height: 21.50
Length 21.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Blacksmith
Product Name: 56`` Somerton Ceiling Fan
UPC: 785652151712
Category: Ceiling Fans
Glass: Cafe Tint
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:7 3/4``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 697906 |
| Product Name | 15170B-839 Fans-Ceiling Fans |