PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 17.50
Length 17.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Regal Bronze
Product Name: 52`` Highlands Ceiling Fan
UPC: 785652150432
Category: Ceiling Fans
Glass: Dusted Ivory
Safety Rating: cUL
Safety Listing: Dry
Chain: 78``
Wire: 78``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 697901 |
| Product Name | 15358B-758 Fans-Ceiling Fans |