Capital Lighting, Inc. 82873 Island/Pool Table-4 Light + 697877

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 36.00 Extension: 14 Bulb Type: Medium Qty: 5 Wattage: 25 Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 36.00 Extension: 14 Bulb Type: Medium Qty: 5 Wattage: 25 Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
82873 Island/Pool Table-4 Light + - 697877 - Capital Lighting, Inc.
Columbus, OH, USA
82873 Island/Pool Table-4 Light +
697877
82873 Island/Pool Table-4 Light + 697877
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 36.00 Extension: 14 Bulb Type: Medium Qty: 5 Wattage: 25 Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 36.00
Extension: 14
Bulb
Type: Medium
Qty: 5
Wattage: 25
Product Name: Five Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697877
Product Name 82873 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details