PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 16.50
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 25
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 697874 |
| Product Name | 82874 Pendants-Glass Down |
| Application | Residential |