Capital Lighting, Inc. 82889 Mid. Chandeliers-Glass Up 697871

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.25 Bulb Type: Medium Qty: 5 Wattage: 25 Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.25 Bulb Type: Medium Qty: 5 Wattage: 25 Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
82889 Mid. Chandeliers-Glass Up - 697871 - Capital Lighting, Inc.
Columbus, OH, USA
82889 Mid. Chandeliers-Glass Up
697871
82889 Mid. Chandeliers-Glass Up 697871
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.25 Bulb Type: Medium Qty: 5 Wattage: 25 Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 23.25
Bulb
Type: Medium
Qty: 5
Wattage: 25
Product Name: Five Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697871
Product Name 82889 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details