Capital Lighting, Inc. 82897 Island/Pool Table-4 Light + 697849

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 18.00 Bulb Type: Candelabra Qty: 4 Wattage: 25 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 18.00 Bulb Type: Candelabra Qty: 4 Wattage: 25 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
82897 Island/Pool Table-4 Light + - 697849 - Capital Lighting, Inc.
Columbus, OH, USA
82897 Island/Pool Table-4 Light +
697849
82897 Island/Pool Table-4 Light + 697849
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 18.00 Bulb Type: Candelabra Qty: 4 Wattage: 25 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 25
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697849
Product Name 82897 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details