Capital Lighting, Inc. 99922 Lamps-Floor Lamps 697829

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 61.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Blue Product Name: Three Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 61.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Blue Product Name: Three Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
99922 Lamps-Floor Lamps - 697829 - Capital Lighting, Inc.
Columbus, OH, USA
99922 Lamps-Floor Lamps
697829
99922 Lamps-Floor Lamps 697829
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 61.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Blue Product Name: Three Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 61.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Blue
Product Name: Three Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697829
Product Name 99922 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details