Capital Lighting, Inc. 99378 Large Chandeliers-Glass Shade 697804

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 46.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cinnamon Coffee Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 46.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cinnamon Coffee Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99378 Large Chandeliers-Glass Shade - 697804 - Capital Lighting, Inc.
Columbus, OH, USA
99378 Large Chandeliers-Glass Shade
697804
99378 Large Chandeliers-Glass Shade 697804
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 46.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cinnamon Coffee Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 47.00
Height: 46.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Cinnamon Coffee
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697804
Product Name 99378 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details