Capital Lighting, Inc. 99865 Semi-Flush Mts.-Bowl Style 697802

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 15.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Copper Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 15.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Copper Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99865 Semi-Flush Mts.-Bowl Style - 697802 - Capital Lighting, Inc.
Columbus, OH, USA
99865 Semi-Flush Mts.-Bowl Style
697802
99865 Semi-Flush Mts.-Bowl Style 697802
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 15.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Copper Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 15.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Antique Copper
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697802
Product Name 99865 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details