Capital Lighting, Inc. 99688 Exterior -Post/Pier Head 697801

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.00 Bulb Type: TBD Finish: Bronze Product Name: Post Mount Category: Post Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.00 Bulb Type: TBD Finish: Bronze Product Name: Post Mount Category: Post Mount

Suppliers

Company
Product
Description
Supplier Links
99688 Exterior -Post/Pier Head - 697801 - Capital Lighting, Inc.
Columbus, OH, USA
99688 Exterior -Post/Pier Head
697801
99688 Exterior -Post/Pier Head 697801
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.00 Bulb Type: TBD Finish: Bronze Product Name: Post Mount Category: Post Mount

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 12.00
Bulb
Type: TBD
Finish: Bronze
Product Name: Post Mount
Category: Post Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697801
Product Name 99688 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details