Capital Lighting, Inc. 40125-05 Bathroom Fixtures-Three Lights 697788

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three LIght Wall/Bath UPC: 785652401268 Category: Wall - Bath Lighting Glass: Satin Etched Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/8`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three LIght Wall/Bath UPC: 785652401268 Category: Wall - Bath Lighting Glass: Satin Etched Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/8`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
40125-05 Bathroom Fixtures-Three Lights - 697788 - Capital Lighting, Inc.
Columbus, OH, USA
40125-05 Bathroom Fixtures-Three Lights
697788
40125-05 Bathroom Fixtures-Three Lights 697788
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three LIght Wall/Bath UPC: 785652401268 Category: Wall - Bath Lighting Glass: Satin Etched Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/8`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 10.50
Length 10.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three LIght Wall/Bath
UPC: 785652401268
Category: Wall - Bath Lighting
Glass: Satin Etched
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:5 1/2`` DP:1 1/8``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697788
Product Name 40125-05 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details