Capital Lighting, Inc. 31851BLE-782 Mid. Chandeliers-Glass Down 697755

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 16.00 Length 16.00 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Heirloom Bronze Product Name: Five Light Chandelier UPC: 785652318658 Category: Pendant Lighting Glass: Smokey Amber Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 16.00 Length 16.00 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Heirloom Bronze Product Name: Five Light Chandelier UPC: 785652318658 Category: Pendant Lighting Glass: Smokey Amber Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31851BLE-782 Mid. Chandeliers-Glass Down - 697755 - Capital Lighting, Inc.
Columbus, OH, USA
31851BLE-782 Mid. Chandeliers-Glass Down
697755
31851BLE-782 Mid. Chandeliers-Glass Down 697755
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 16.00 Length 16.00 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Heirloom Bronze Product Name: Five Light Chandelier UPC: 785652318658 Category: Pendant Lighting Glass: Smokey Amber Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 16.00
Length 16.00
Bulb
Type: GU24
Qty: 5
Wattage: 13
Finish: Heirloom Bronze
Product Name: Five Light Chandelier
UPC: 785652318658
Category: Pendant Lighting
Glass: Smokey Amber
Connection: Center Lock-Up
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697755
Product Name 31851BLE-782 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details