Capital Lighting, Inc. 31626BLE-962 Mid. Chandeliers-Glass Up 697707

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.63 Length 17.63 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: Five LIght Chandelier UPC: 785652316159 Category: Chandeliers Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.63 Length 17.63 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: Five LIght Chandelier UPC: 785652316159 Category: Chandeliers Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31626BLE-962 Mid. Chandeliers-Glass Up - 697707 - Capital Lighting, Inc.
Columbus, OH, USA
31626BLE-962 Mid. Chandeliers-Glass Up
697707
31626BLE-962 Mid. Chandeliers-Glass Up 697707
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.63 Length 17.63 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: Five LIght Chandelier UPC: 785652316159 Category: Chandeliers Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 17.63
Length 17.63
Bulb
Type: GU24
Qty: 5
Wattage: 13
Finish: Brushed Nickel
Product Name: Five LIght Chandelier
UPC: 785652316159
Category: Chandeliers
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697707
Product Name 31626BLE-962 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details