Capital Lighting, Inc. 139605-10-AABA Pendants-Drum Shade 697687

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Pendant

Suppliers

Company
Product
Description
Supplier Links
139605-10-AABA Pendants-Drum Shade - 697687 - Capital Lighting, Inc.
Columbus, OH, USA
139605-10-AABA Pendants-Drum Shade
697687
139605-10-AABA Pendants-Drum Shade 697687
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black
Product Name: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697687
Product Name 139605-10-AABA Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details