Capital Lighting, Inc. 61625-962 Mini Pendants-Rod 697686

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.75 Length 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Mini-Pendant UPC: 785652656361 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.75 Length 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Mini-Pendant UPC: 785652656361 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
61625-962 Mini Pendants-Rod - 697686 - Capital Lighting, Inc.
Columbus, OH, USA
61625-962 Mini Pendants-Rod
697686
61625-962 Mini Pendants-Rod 697686
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.75 Length 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Mini-Pendant UPC: 785652656361 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.75
Length 11.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: Mini-Pendant
UPC: 785652656361
Category: Pendant Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/8``
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697686
Product Name 61625-962 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details