Capital Lighting, Inc. 6020-15 Mini Pendants-Cable 697659

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.75 Length 10.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Product Name: Single-Light White Pendant UPC: 785652602054 Category: Pendant Lighting Glass: White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 54`` Wire: 54``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.75 Length 10.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Product Name: Single-Light White Pendant UPC: 785652602054 Category: Pendant Lighting Glass: White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 54`` Wire: 54``

Suppliers

Company
Product
Description
Supplier Links
6020-15 Mini Pendants-Cable - 697659 - Capital Lighting, Inc.
Columbus, OH, USA
6020-15 Mini Pendants-Cable
697659
6020-15 Mini Pendants-Cable 697659
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.75 Length 10.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Product Name: Single-Light White Pendant UPC: 785652602054 Category: Pendant Lighting Glass: White Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1`` Chain: 54`` Wire: 54``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.75
Length 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: White
Product Name: Single-Light White Pendant
UPC: 785652602054
Category: Pendant Lighting
Glass: White
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1``
Chain: 54``
Wire: 54``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697659
Product Name 6020-15 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details