Capital Lighting, Inc. 60136-08 Exterior -Hanging 697628

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.19 Height: 11.50 Length 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Rust Patina Product Name: One Light Outdoor Pendant UPC: 785652601361 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:4 15/16`` DP:1 3/16`` Chain: 72`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.19 Height: 11.50 Length 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Rust Patina Product Name: One Light Outdoor Pendant UPC: 785652601361 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:4 15/16`` DP:1 3/16`` Chain: 72`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
60136-08 Exterior -Hanging - 697628 - Capital Lighting, Inc.
Columbus, OH, USA
60136-08 Exterior -Hanging
697628
60136-08 Exterior -Hanging 697628
PRODUCT DETAILS / SPECS Width/Dia: 8.19 Height: 11.50 Length 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Rust Patina Product Name: One Light Outdoor Pendant UPC: 785652601361 Category: Outdoor Lighting Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:4 15/16`` DP:1 3/16`` Chain: 72`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 8.19
Height: 11.50
Length 11.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Rust Patina
Product Name: One Light Outdoor Pendant
UPC: 785652601361
Category: Outdoor Lighting
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:4 15/16`` DP:1 3/16``
Chain: 72``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697628
Product Name 60136-08 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details