Capital Lighting, Inc. 44855-965 Bathroom Fixtures-Five+Lights 697616

Description
PRODUCT DETAILS / SPECS Width/Dia: 49.88 Height: 8.81 Length 8.81 Extension: 8 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Six Light Wall/Bath UPC: 785652485480 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 49.88 Height: 8.81 Length 8.81 Extension: 8 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Six Light Wall/Bath UPC: 785652485480 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44855-965 Bathroom Fixtures-Five+Lights - 697616 - Capital Lighting, Inc.
Columbus, OH, USA
44855-965 Bathroom Fixtures-Five+Lights
697616
44855-965 Bathroom Fixtures-Five+Lights 697616
PRODUCT DETAILS / SPECS Width/Dia: 49.88 Height: 8.81 Length 8.81 Extension: 8 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Six Light Wall/Bath UPC: 785652485480 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 49.88
Height: 8.81
Length 8.81
Extension: 8
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Six Light Wall/Bath
UPC: 785652485480
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697616
Product Name 44855-965 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details