Capital Lighting, Inc. 49853BLE-782 Bathroom Fixtures-Four Lights 697601

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 8.81 Length 8.81 Extension: 8 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Heirloom Bronze Product Name: Four-Light Wall/Bath UPC: 785652498596 Category: Wall - Bath Lighting Glass: Smokey Amber Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 8.81 Length 8.81 Extension: 8 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Heirloom Bronze Product Name: Four-Light Wall/Bath UPC: 785652498596 Category: Wall - Bath Lighting Glass: Smokey Amber Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49853BLE-782 Bathroom Fixtures-Four Lights - 697601 - Capital Lighting, Inc.
Columbus, OH, USA
49853BLE-782 Bathroom Fixtures-Four Lights
697601
49853BLE-782 Bathroom Fixtures-Four Lights 697601
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 8.81 Length 8.81 Extension: 8 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Heirloom Bronze Product Name: Four-Light Wall/Bath UPC: 785652498596 Category: Wall - Bath Lighting Glass: Smokey Amber Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 8.81
Length 8.81
Extension: 8
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Heirloom Bronze
Product Name: Four-Light Wall/Bath
UPC: 785652498596
Category: Wall - Bath Lighting
Glass: Smokey Amber
Connection: Cap Nuts
Safety Rating: cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697601
Product Name 49853BLE-782 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details