Capital Lighting, Inc. 1548BZ Landscape Ltg.-Deck & Patio 697597

Description
PRODUCT DETAILS / SPECS Width/Dia: 1.75 Height: 15.00 Length 15.00 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 1.75 Height: 15.00 Length 15.00 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
1548BZ Landscape Ltg.-Deck & Patio - 697597 - Capital Lighting, Inc.
Columbus, OH, USA
1548BZ Landscape Ltg.-Deck & Patio
697597
1548BZ Landscape Ltg.-Deck & Patio 697597
PRODUCT DETAILS / SPECS Width/Dia: 1.75 Height: 15.00 Length 15.00 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 1.75
Height: 15.00
Length 15.00
Bulb
Type: Wedge
Qty: 1
Wattage: 18
Finish: Bronze
Product Name: One Light Landscape Fixture
Category: Landscape
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697597
Product Name 1548BZ Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details