Capital Lighting, Inc. 82078 Island/Pool Table-4 Light + 697584

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Beige Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Beige Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
82078 Island/Pool Table-4 Light + - 697584 - Capital Lighting, Inc.
Columbus, OH, USA
82078 Island/Pool Table-4 Light +
697584
82078 Island/Pool Table-4 Light + 697584
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Beige Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 25.00
Length 25.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Beige
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697584
Product Name 82078 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details