Capital Lighting, Inc. 82201 Semi-Flush Mts.-Bowl Style 697583

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 24.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Copper Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 24.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Copper Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
82201 Semi-Flush Mts.-Bowl Style - 697583 - Capital Lighting, Inc.
Columbus, OH, USA
82201 Semi-Flush Mts.-Bowl Style
697583
82201 Semi-Flush Mts.-Bowl Style 697583
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 24.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Copper Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 24.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Copper
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697583
Product Name 82201 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details