Capital Lighting, Inc. 82835 Sconces-Triple Glass 697582

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 49.00 Extension: 20 Bulb Type: G9 Halo Qty: 3 Wattage: 25 Finish: Rust Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 49.00 Extension: 20 Bulb Type: G9 Halo Qty: 3 Wattage: 25 Finish: Rust Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
82835 Sconces-Triple Glass - 697582 - Capital Lighting, Inc.
Columbus, OH, USA
82835 Sconces-Triple Glass
697582
82835 Sconces-Triple Glass 697582
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 49.00 Extension: 20 Bulb Type: G9 Halo Qty: 3 Wattage: 25 Finish: Rust Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 49.00
Extension: 20
Bulb
Type: G9 Halo
Qty: 3
Wattage: 25
Finish: Rust
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697582
Product Name 82835 Sconces-Triple Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details