Capital Lighting, Inc. 82834 Sconces-Triple Glass 697580

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 49.00 Extension: 20 Bulb Type: G9 Halogen Qty: 3 Wattage: 60 Finish: Rust Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 49.00 Extension: 20 Bulb Type: G9 Halogen Qty: 3 Wattage: 60 Finish: Rust Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
82834 Sconces-Triple Glass - 697580 - Capital Lighting, Inc.
Columbus, OH, USA
82834 Sconces-Triple Glass
697580
82834 Sconces-Triple Glass 697580
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 49.00 Extension: 20 Bulb Type: G9 Halogen Qty: 3 Wattage: 60 Finish: Rust Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 49.00
Extension: 20
Bulb
Type: G9 Halogen
Qty: 3
Wattage: 60
Finish: Rust
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697580
Product Name 82834 Sconces-Triple Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details