Capital Lighting, Inc. 81502 Sconces-Other 697555

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 11.00 Extension: 5 Bulb Type: T-10 Qty: 2 Wattage: 60 Finish: Fused Glass Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 11.00 Extension: 5 Bulb Type: T-10 Qty: 2 Wattage: 60 Finish: Fused Glass Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
81502 Sconces-Other - 697555 - Capital Lighting, Inc.
Columbus, OH, USA
81502 Sconces-Other
697555
81502 Sconces-Other 697555
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 11.00 Extension: 5 Bulb Type: T-10 Qty: 2 Wattage: 60 Finish: Fused Glass Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 11.00
Extension: 5
Bulb
Type: T-10
Qty: 2
Wattage: 60
Finish: Fused Glass
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697555
Product Name 81502 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details