Capital Lighting, Inc. 78316 Flush Mounts-Other 697528

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 68.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Multi Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 68.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Multi Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
78316 Flush Mounts-Other - 697528 - Capital Lighting, Inc.
Columbus, OH, USA
78316 Flush Mounts-Other
697528
78316 Flush Mounts-Other 697528
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 68.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Multi Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 68.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Multi
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697528
Product Name 78316 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details