Capital Lighting, Inc. 78162 Semi-Flush Mts.-Other 697522

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 78.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Multi Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 78.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Multi Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
78162 Semi-Flush Mts.-Other - 697522 - Capital Lighting, Inc.
Columbus, OH, USA
78162 Semi-Flush Mts.-Other
697522
78162 Semi-Flush Mts.-Other 697522
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 78.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Multi Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 78.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Multi
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697522
Product Name 78162 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details