PRODUCT DETAILS / SPECS
Width/Dia: 30.25
Height: 6.75
Length 6.75
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Heirloom Bronze
Product Name: Four Light Wall/Bath
UPC: 785652100567
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 697460 |
| Product Name | 44578-782 Bathroom Fixtures-Four Lights |
| Application | Residential |