Capital Lighting, Inc. 44618-05 Bathroom Fixtures-Four Lights 697433

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.88 Height: 10.75 Length 10.75 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Wall/Bath UPC: 785652141270 Category: Wall - Bath Lighting Glass: Etched, White Inside Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 3/4`` DP:1 9/16`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.88 Height: 10.75 Length 10.75 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Wall/Bath UPC: 785652141270 Category: Wall - Bath Lighting Glass: Etched, White Inside Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 3/4`` DP:1 9/16`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44618-05 Bathroom Fixtures-Four Lights - 697433 - Capital Lighting, Inc.
Columbus, OH, USA
44618-05 Bathroom Fixtures-Four Lights
697433
44618-05 Bathroom Fixtures-Four Lights 697433
PRODUCT DETAILS / SPECS Width/Dia: 27.88 Height: 10.75 Length 10.75 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Wall/Bath UPC: 785652141270 Category: Wall - Bath Lighting Glass: Etched, White Inside Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 3/4`` DP:1 9/16`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 27.88
Height: 10.75
Length 10.75
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Product Name: Four Light Wall/Bath
UPC: 785652141270
Category: Wall - Bath Lighting
Glass: Etched, White Inside
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:5 3/4`` DP:1 9/16``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697433
Product Name 44618-05 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details