Capital Lighting, Inc. 44625-782 Sconces-Single Glass 697430

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 7.75 Length 7.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Bronze Product Name: One Light Wall/Bath UPC: 785652446290 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/8`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 7.75 Length 7.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Bronze Product Name: One Light Wall/Bath UPC: 785652446290 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/8`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44625-782 Sconces-Single Glass - 697430 - Capital Lighting, Inc.
Columbus, OH, USA
44625-782 Sconces-Single Glass
697430
44625-782 Sconces-Single Glass 697430
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 7.75 Length 7.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Heirloom Bronze Product Name: One Light Wall/Bath UPC: 785652446290 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/8`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.38
Height: 7.75
Length 7.75
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Heirloom Bronze
Product Name: One Light Wall/Bath
UPC: 785652446290
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:5 1/2`` DP:1 1/8``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697430
Product Name 44625-782 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details