PRODUCT DETAILS / SPECS
Width/Dia: 15.06
Height: 7.75
Length 7.75
Extension: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Wall/Bath
UPC: 785652443190
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 697417 |
| Product Name | 44626-962 Bathroom Fixtures-Two Lights |
| Application | Residential |