Capital Lighting, Inc. 44626BLE-782 Bathroom Fixtures-Two Lights 697414

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.06 Height: 7.75 Length 7.75 Extension: 8.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Heirloom Bronze Product Name: Two Light Wall/Bath UPC: 785652446061 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.06 Height: 7.75 Length 7.75 Extension: 8.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Heirloom Bronze Product Name: Two Light Wall/Bath UPC: 785652446061 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44626BLE-782 Bathroom Fixtures-Two Lights - 697414 - Capital Lighting, Inc.
Columbus, OH, USA
44626BLE-782 Bathroom Fixtures-Two Lights
697414
44626BLE-782 Bathroom Fixtures-Two Lights 697414
PRODUCT DETAILS / SPECS Width/Dia: 15.06 Height: 7.75 Length 7.75 Extension: 8.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Heirloom Bronze Product Name: Two Light Wall/Bath UPC: 785652446061 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 15.06
Height: 7.75
Length 7.75
Extension: 8.25
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Heirloom Bronze
Product Name: Two Light Wall/Bath
UPC: 785652446061
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697414
Product Name 44626BLE-782 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details