Capital Lighting, Inc. 44627-962 Bathroom Fixtures-Three Lights 697411

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 7.75 Length 7.75 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three LIght Wall/Bath UPC: 785652443206 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 7.75 Length 7.75 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three LIght Wall/Bath UPC: 785652443206 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44627-962 Bathroom Fixtures-Three Lights - 697411 - Capital Lighting, Inc.
Columbus, OH, USA
44627-962 Bathroom Fixtures-Three Lights
697411
44627-962 Bathroom Fixtures-Three Lights 697411
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 7.75 Length 7.75 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three LIght Wall/Bath UPC: 785652443206 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 7.75
Length 7.75
Extension: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three LIght Wall/Bath
UPC: 785652443206
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697411
Product Name 44627-962 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details