Capital Lighting, Inc. 44628BLE-782 Bathroom Fixtures-Four Lights 697409

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.38 Height: 7.75 Extension: 8.25 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Heirloom Bronze Product Name: Four Light Wall/Bath UPC: 785652446146 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.38 Height: 7.75 Extension: 8.25 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Heirloom Bronze Product Name: Four Light Wall/Bath UPC: 785652446146 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44628BLE-782 Bathroom Fixtures-Four Lights - 697409 - Capital Lighting, Inc.
Columbus, OH, USA
44628BLE-782 Bathroom Fixtures-Four Lights
697409
44628BLE-782 Bathroom Fixtures-Four Lights 697409
PRODUCT DETAILS / SPECS Width/Dia: 32.38 Height: 7.75 Extension: 8.25 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Heirloom Bronze Product Name: Four Light Wall/Bath UPC: 785652446146 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 32.38
Height: 7.75
Extension: 8.25
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Heirloom Bronze
Product Name: Four Light Wall/Bath
UPC: 785652446146
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697409
Product Name 44628BLE-782 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details