Capital Lighting, Inc. 44628BLE-962 Bathroom Fixtures-Four Lights 697407

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.38 Height: 7.75 Length 7.75 Extension: 8.25 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Wall/Bath UPC: 785652446153 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.38 Height: 7.75 Length 7.75 Extension: 8.25 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Wall/Bath UPC: 785652446153 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44628BLE-962 Bathroom Fixtures-Four Lights - 697407 - Capital Lighting, Inc.
Columbus, OH, USA
44628BLE-962 Bathroom Fixtures-Four Lights
697407
44628BLE-962 Bathroom Fixtures-Four Lights 697407
PRODUCT DETAILS / SPECS Width/Dia: 32.38 Height: 7.75 Length 7.75 Extension: 8.25 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Wall/Bath UPC: 785652446153 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 32.38
Height: 7.75
Length 7.75
Extension: 8.25
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Brushed Nickel
Product Name: Four Light Wall/Bath
UPC: 785652446153
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697407
Product Name 44628BLE-962 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790904 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details