Capital Lighting, Inc. 65575-782 Pendants-Glass Down 697349

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 11.38 Length 11.38 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Heirloom Bronze Product Name: One Light Pendant UPC: 785652100642 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 11.38 Length 11.38 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Heirloom Bronze Product Name: One Light Pendant UPC: 785652100642 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65575-782 Pendants-Glass Down - 697349 - Capital Lighting, Inc.
Columbus, OH, USA
65575-782 Pendants-Glass Down
697349
65575-782 Pendants-Glass Down 697349
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 11.38 Length 11.38 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Heirloom Bronze Product Name: One Light Pendant UPC: 785652100642 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 11.38
Length 11.38
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Heirloom Bronze
Product Name: One Light Pendant
UPC: 785652100642
Category: Pendant Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697349
Product Name 65575-782 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details