Capital Lighting, Inc. 65625BLE-962 Pendants-Glass Down 697341

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 12.38 Length 12.38 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Brushed Nickel Product Name: Downlight Pendant UPC: 785652656217 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 12.38 Length 12.38 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Brushed Nickel Product Name: Downlight Pendant UPC: 785652656217 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65625BLE-962 Pendants-Glass Down - 697341 - Capital Lighting, Inc.
Columbus, OH, USA
65625BLE-962 Pendants-Glass Down
697341
65625BLE-962 Pendants-Glass Down 697341
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 12.38 Length 12.38 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Brushed Nickel Product Name: Downlight Pendant UPC: 785652656217 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 12.38
Length 12.38
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Brushed Nickel
Product Name: Downlight Pendant
UPC: 785652656217
Category: Pendant Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697341
Product Name 65625BLE-962 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details