Capital Lighting, Inc. 65626-782 Pendants-Bowl Style 697340

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three Light Pendant UPC: 785652656279 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three Light Pendant UPC: 785652656279 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
65626-782 Pendants-Bowl Style - 697340 - Capital Lighting, Inc.
Columbus, OH, USA
65626-782 Pendants-Bowl Style
697340
65626-782 Pendants-Bowl Style 697340
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Bronze Product Name: Three Light Pendant UPC: 785652656279 Category: Pendant Lighting Glass: Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/2`` DP:1 1/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 21.50
Length 21.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Heirloom Bronze
Product Name: Three Light Pendant
UPC: 785652656279
Category: Pendant Lighting
Glass: Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/2`` DP:1 1/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697340
Product Name 65626-782 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details