Capital Lighting, Inc. 66238-98 Pendants-Bowl Style 697333

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Stainless Product Name: Four Light Ceiling Semi-Flush/Pendant UPC: 785652662317 Category: Close to Ceiling Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Stainless Product Name: Four Light Ceiling Semi-Flush/Pendant UPC: 785652662317 Category: Close to Ceiling Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
66238-98 Pendants-Bowl Style - 697333 - Capital Lighting, Inc.
Columbus, OH, USA
66238-98 Pendants-Bowl Style
697333
66238-98 Pendants-Bowl Style 697333
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Stainless Product Name: Four Light Ceiling Semi-Flush/Pendant UPC: 785652662317 Category: Close to Ceiling Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/16`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 23.00
Length 23.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Stainless
Product Name: Four Light Ceiling Semi-Flush/Pendant
UPC: 785652662317
Category: Close to Ceiling Lighting
Connection: Dual Mount
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1 1/16``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697333
Product Name 66238-98 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details