Capital Lighting, Inc. 77065-829 Flush Mounts-Bowl Style 697327

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 6.50 Length 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Russet Bronze Product Name: Three Light Ceiling Flush Mount UPC: 785652706509 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 6.50 Length 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Russet Bronze Product Name: Three Light Ceiling Flush Mount UPC: 785652706509 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
77065-829 Flush Mounts-Bowl Style - 697327 - Capital Lighting, Inc.
Columbus, OH, USA
77065-829 Flush Mounts-Bowl Style
697327
77065-829 Flush Mounts-Bowl Style 697327
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 6.50 Length 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Russet Bronze Product Name: Three Light Ceiling Flush Mount UPC: 785652706509 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 6.50
Length 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Russet Bronze
Product Name: Three Light Ceiling Flush Mount
UPC: 785652706509
Category: Close to Ceiling Lighting
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697327
Product Name 77065-829 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details