Capital Lighting, Inc. 1542MZ Landscape Ltg.-Deck & Patio 697288

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 4.75 Length 4.75 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Matte Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 60``
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 4.75 Length 4.75 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Matte Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 60``

Suppliers

Company
Product
Description
Supplier Links
1542MZ Landscape Ltg.-Deck & Patio - 697288 - Capital Lighting, Inc.
Columbus, OH, USA
1542MZ Landscape Ltg.-Deck & Patio
697288
1542MZ Landscape Ltg.-Deck & Patio 697288
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 4.75 Length 4.75 Bulb Type: Wedge Qty: 1 Wattage: 12 Finish: Matte Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 60``

PRODUCT DETAILS / SPECS
Width/Dia: 3.25
Height: 4.75
Length 4.75
Bulb
Type: Wedge
Qty: 1
Wattage: 12
Finish: Matte Bronze
Product Name: One Light Landscape Fixture
Category: Landscape
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Wire: 60``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697288
Product Name 1542MZ Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details